Voice Coil Actuators and Motors Suppliers in Van Nuys, California

Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. (more)
MotiCont
Address: 6901 Woodley Avenue, Van Nuys, CA 91406 USA
Business Type: Manufacturer
Description:   These linear actuators use non-commuted motors. This feature increases reliability and accuracy. The direct coupling of the motor to the load allows for fast acceleration / deceleration and high speed operation.   Voice coil driven stages are ideal for extreme accuracy, high... (more)

Products

View Catalog